OMEGA Engineering, Inc. Low Cost Solenoid Valves Direct-Acting SV3100

Description
SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
Datasheet
Description
SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Solenoid Valves Direct-Acting - SV3100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Cost Solenoid Valves Direct-Acting
SV3100
Low Cost Solenoid Valves Direct-Acting SV3100
SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.

SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number SV3100
Product Name Low Cost Solenoid Valves Direct-Acting
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Synthetic Oil; Air; Compressed Air
Valve Size 0.06 to 0.16 inch (1.59 to 3.97 mm)
Maximum Pressure 30.00 to 430.00 psi (21.11 to 303 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
8mm CHIPSOL - 14-211CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
DeZURIK Pump Check Valves -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details