OMEGA Engineering, Inc. 2-Way Anti-Waterhammer Solenoid Valve SV290

Description
The SV291 through SV295 Series valves are 2-way, pilot operated, anti-waterhammer, and normally open. These valves are designed to reduce or control waterhammer, which typically occurs with incompressible fluids when the closing of a valve creates a sudden change of the fluid velocity. Restriction of the pilot flow in these valves will prevent them from slamming closed. Valve and piping system life is enhanced since the noise, vibration, and shock of waterhammer are reduced.
Datasheet
Description
The SV291 through SV295 Series valves are 2-way, pilot operated, anti-waterhammer, and normally open. These valves are designed to reduce or control waterhammer, which typically occurs with incompressible fluids when the closing of a valve creates a sudden change of the fluid velocity. Restriction of the pilot flow in these valves will prevent them from slamming closed. Valve and piping system life is enhanced since the noise, vibration, and shock of waterhammer are reduced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Anti-Waterhammer Solenoid Valve - SV290 - OMEGA Engineering, Inc.
Norwalk, CT, USA
2-Way Anti-Waterhammer Solenoid Valve
SV290
2-Way Anti-Waterhammer Solenoid Valve SV290
The SV291 through SV295 Series valves are 2-way, pilot operated, anti-waterhammer, and normally open. These valves are designed to reduce or control waterhammer, which typically occurs with incompressible fluids when the closing of a valve creates a sudden change of the fluid velocity. Restriction of the pilot flow in these valves will prevent them from slamming closed. Valve and piping system life is enhanced since the noise, vibration, and shock of waterhammer are reduced.

The SV291 through SV295 Series valves are 2-way, pilot operated, anti-waterhammer, and normally open. These valves are designed to reduce or control waterhammer, which typically occurs with incompressible fluids when the closing of a valve creates a sudden change of the fluid velocity. Restriction of the pilot flow in these valves will prevent them from slamming closed. Valve and piping system life is enhanced since the noise, vibration, and shock of waterhammer are reduced.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number SV290
Product Name 2-Way Anti-Waterhammer Solenoid Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Liquid; Air; Compressed Air
Valve Size 0.75 to 1.56 inch (19.05 to 39.69 mm)
Maximum Pressure 170.00 to 230.00 psi (120 to 162 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Ball Check Valve 0 5 4 - 1211030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details