OMEGA ENGINEERING, INC.
SV127-24VDC -- SOLENOID VALVES 24VDC CE OMEGA
OMEGA Engineering, Inc.
Solenoid Valves 24Vdc Ce Omega
SV127-24VDC
Description
SOLENOID VALVES 24VDC CE
Description
SOLENOID VALVES 24VDC CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH7227 |
|
Product Name
|
Solenoid Valves 24Vdc Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure
0.8500 in H2O (1.59 Torr)
View Details