OMEGA Engineering, Inc. Valve In 24Vdc Omega SV121-24VDC

Description
VALVE IN 24VDC
Description
VALVE IN 24VDC

Suppliers

Company
Product
Description
Supplier Links
Valve In 24Vdc Omega - 58AH7218 - Newark, An Avnet Company
Chicago, IL, United States
Valve In 24Vdc Omega
58AH7218
Valve In 24Vdc Omega 58AH7218
VALVE IN 24VDC

VALVE IN 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH7218
Product Name Valve In 24Vdc Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan, 3.8 X 3.8, 12/9 Cfm, 24 Vdc Rohs Compliant Stego - 70M7780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Axial Fans - 2804599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.58 SCFM (50.28 m³/hr)
Nominal Voltage 12 volts
View Details