OMEGA Engineering, Inc. Brass Screw Plug Immersion Heaters STYLE EMT-3

Description
• 2" NPT Brass Screw Plug • Copper Sheath Elements • High Watt Density (61 - 67 W/In2) • 3 - 12 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
Datasheet
Description
• 2" NPT Brass Screw Plug • Copper Sheath Elements • High Watt Density (61 - 67 W/In2) • 3 - 12 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Screw Plug Immersion Heaters - STYLE EMT-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Brass Screw Plug Immersion Heaters
STYLE EMT-3
Brass Screw Plug Immersion Heaters STYLE EMT-3
• 2" NPT Brass Screw Plug • Copper Sheath Elements • High Watt Density (61 - 67 W/In2) • 3 - 12 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure

•

2" NPT Brass Screw Plug

•

Copper Sheath Elements

•

High Watt Density (61 - 67 W/In2)

•

3 - 12 kW

•

Without Thermostat

•

240 and 480 Volt, Three Phase

•

General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number STYLE EMT-3
Product Name Brass Screw Plug Immersion Heaters
Heater Type Immersion Heater
Heating Capacity 3.00 to 12.00 kW (10.24 to 40.94 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2130M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
PTC Air Heaters – MH Type - MH(W)-2050B-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details