OMEGA Engineering, Inc.
Stepper Motors
STM24SF-3RE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM24SF-3RE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
210 In-oz (148 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Step Angle
1.80 degrees
Continuous Current
0.6000 amps
View Details
DC Voltage Range
6.0 VDC
Torque Constant
0.1543 in-oz/amp (1.09 mN-m/amp)
Rotor Inertia
1.35E-7 oz-in-sec² (9.50E-7 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Holding Torque
57 In-oz (40 N-cm)
Continuous Current
1.2 amps
View Details
2 suppliers
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details