OMEGA Engineering, Inc.
Stepper Motors
STM23S-3EN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23S-3EN-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
210 In-oz (148 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
8 In-oz (6 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.2250 amps
Holding Torque
0 In-oz (0 N-cm)
Step Angle
18.00 degrees
View Details
DC Voltage Range
360.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.8300 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
15.0 VDC
Current per Phase
3 amps
View Details