OMEGA Engineering, Inc.
Stepper Motors
STM23S-2RN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23S-2RN-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
262 In-oz (185 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia
1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
283 In-oz (200 N-cm)
Continuous Current
1.84 amps
View Details
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
Holding Torque
9 to 15 In-oz (6 to 11 N-cm)
View Details