OMEGA Engineering, Inc.
Stepper Motors
STM23S-2AN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23S-2AN-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
85 In-oz (60 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Stepper Construction
Hybrid
DC Voltage Range
20.0 VDC
Number of Leads
4 to 8 #
View Details
Current per Phase
1 amps
Holding Torque
5 In-oz (4 N-cm)
Step Angle
15.00 degrees
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Current per Phase
4.84 amps
Step Angle
1.80 degrees
Shaft Size
0.375 inch (9.5 mm)
View Details