OMEGA Engineering, Inc.
Stepper Motors
STM23IP-3EN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23IP-3EN-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
125 In-oz (88 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
411 In-oz (290 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
48.0 VDC
Torque Constant
7.19 in-oz/amp (50.8 mN-m/amp)
Rotor Inertia
2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
3.79 amps
Continuous Torque
55.7 In-lbs (64.18 kg-cm)
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details