OMEGA Engineering, Inc.
Stepper Motors
STM23IP-2EN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23IP-2EN-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
125 In-oz (88 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
48.0 VDC
Torque Constant
10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia
2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Holding Torque
57 In-oz (40 N-cm)
Continuous Current
0.6300 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
34.0 VDC
Current per Phase
4 amps
View Details