OMEGA Engineering, Inc.
Stepper Motors
STM23IP-2EE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23IP-2EE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
210 In-oz (148 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
62 In-oz (44 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
24.0 VDC
Torque Constant
5.07 in-oz/amp (35.8 mN-m/amp)
Rotor Inertia
2.59E-4 oz-in-sec² (0.0018 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
1274 In-oz (900 N-cm)
Continuous Current
3 amps
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details