OMEGA Engineering, Inc.
Stepper Motors
STM17S-3RN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM17S-3RN-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
411 In-oz (290 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
2 amps
Holding Torque
57 In-oz (40 N-cm)
Step Angle
3.60 degrees
View Details
Holding Torque
2549 In-oz (1800 N-cm)
Continuous Current
7.8 amps
Continuous Torque
186.9 In-lbs (216 kg-cm)
View Details
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
Continuous Torque
0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details