OMEGA Engineering, Inc.
Stepper Motors
STM17S-3AN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM17S-3AN-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
125 In-oz (88 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
262 In-oz (185 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
12.0 VDC
Torque Constant
0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia
1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
1274 In-oz (900 N-cm)
Continuous Current
3.3 amps
View Details