OMEGA Engineering, Inc.
Stepper Motors
STM17S-3AE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM17S-3AE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
210 In-oz (148 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
14 In-oz (10 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia
2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.8300 amps
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
12.5 In-lbs (14.41 kg-cm)
View Details