Electric Heaters: Rope and Tape Heaters
HEATING TAPE, 627W, 120VAC, 1" X 4 ; Surface Heater Type:Heavy Insulated Heating Tape; Watt Density:13W/in²; Power Consumption:627W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:760°C RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Heaters | Industrial Heaters |
| Product Number | STH101-040 | 33AH6734 |
| Product Name | Industrial Automation | Heating Tape, 627W, 120Vac, 1 X 4 ; Surface Heater Type Omega |
| Heater Type | Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters |