OMEGA Engineering, Inc. Crystals STDMUA9-32.768K

Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDMUA9-32.768KTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDMUA9-32.768KCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDMUA9-32.768KDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDMUA9-32.768KTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal Low ESR - CM7V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals - 50-ECS-122.8-CDX-0921CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 165-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details