OMEGA Engineering, Inc. Crystals STDCSW2-24M

Description
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSW2-24MTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSW2-24MCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSW2-24MDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSW2-24MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - CDX-1082 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details