OMEGA Engineering, Inc. Crystals STDCSU2-16M

Description
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSU2-16MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSU2-16MCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSU2-16MDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSU2-16MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 8136138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Units - 6719375P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers