OMEGA Engineering, Inc. Crystals STDCSU1-10M

Description
10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSU1-10MCT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSU1-10MDKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSU1-10MTR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

10MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSU1-10MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details