OMEGA Engineering, Inc. Crystals STDCSK4-13.56M

Description
13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSK4-13.56MCT-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSK4-13.56MTR-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSK4-13.56MDKR-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

13.56MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSK4-13.56MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-110.5-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 6719306 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details