OMEGA Engineering, Inc. Crystals STDCSK3-10M

Description
10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSK3-10MCT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSK3-10MTR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSK3-10MDKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

10MHz ±20ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSK3-10MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 7753736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Units - 6727603 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details