OMEGA Engineering, Inc. Crystals STDCSF4-7.5M

Description
7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSF4-7.5MCT-ND - DigiKey
Thief River Falls, MN, United States
7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSF4-7.5MDKR-ND - DigiKey
Thief River Falls, MN, United States
7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSF4-7.5MTR-ND - DigiKey
Thief River Falls, MN, United States
7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

7.5MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSF4-7.5MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1775260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details