OMEGA Engineering, Inc. Crystals STDCRG1-16M

Description
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCRG1-16MDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRG1-16MCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRG1-16MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCRG1-16MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-110.5-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 1734556 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details