OMEGA Engineering, Inc. Crystals STDCRA2-16M

Description
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCRA2-16MDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRA2-16MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRA2-16MCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCRA2-16MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-122.8-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details