The SSRL series solid state relays are SPST, normally open, zero-voltage switching devices designed to control resistive heaters with temperature controllers, with no moving parts and a multi-million cycle life. They are available with AC or DC input control signals and AC output ratings for 24 to 280 V or 48 to 660 V lines, with current ratings from 10 A to 100 A. The relays feature an LED status indicator, 4000 Vrms input-to-output isolation, and a maximum on-state voltage drop of 1.6 V. All models require mounting on a finned heat sink for thermal management and must be protected by a fast-blow I2T fuse. The package is a rectangular module with input and output terminals on opposing sides, measuring approximately 57 mm x 28 mm x 47 mm.
The SSRL series of solid state relays are used to control large resistance heaters in conjunction with temperature controllers. Solid state relays are SPST, normally open switching devices with no moving parts, capable of millions of cycles of operation. By applying a control signal, an SSR switches ON the ac load current, just as the moving contacts do on a mechanical contactor. Three-phase loads can be controlled using 2 or 3 SSR's. Use 3 SSR's for Y or star 3-phase loads using a neutral line. Two SSR's will control delta loads with no neutral line. Three solid state relays are also used when there is no neutral load to provide redundancy and extra assurance of control.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SSRL240 and SSRL660 |
| Product Name | Solid State Relays High Reliability |
| Application Type | General |
| Mounting | Heat Sink Mounted |
| Output Device | SCR |
| Approvals | CSA,; RoHS |
| Operating Temp | -4 to 176 F (-20 to 80 C) |