OMEGA's SSRINT660 Series are intelligent solid state relays with integrated heat sinks and DIN rail mounting, designed for AC/DC switching up to 660 Vac. They feature zero-voltage turn-on, optically isolated inputs, LED fault indicators, and automatic thermal shutdown with self-restart. Each model includes a replaceable semiconductor fuse and supports DC control inputs of 4 Vdc/6 mA to 28 Vdc/9 mA or AC control inputs of 100 Vac/5 mA to 280 Vac/15 mA. Output ratings are 50 A, 75 A, or 100 A. The relays provide 4000 V isolation and 1200 V blocking voltage, with minimal output leakage. Dimensions are 116 mm long, 38.0 mm wide, and 44.0 mm high. No compliance standards are stated.
OMEGA's SSRINT Series Intelligent Solid State Relays are fully integrated with heat sink and DIN rail mounting plate in a space-saving design. They are touch-safe with LED input indication. All units come with built-in, replaceable semiconductor fuses. LED's indicate fuse failure. These intelligent relays automatically shut down when in over-temperature conditions. When returned to normal operating temperatures, the relay will turn back on. Intelligent relays are single pole, normally open devices, capable of millions of cycles of operation. Dual SCR's provide a high level of reliability.
Switching takes place at the zero voltage crossover point of the alternating current cycle. Because of this, no appreciable electrical noise is generated, making SSR's ideal for environments where there are apparatuses susceptible to RFI.
Although these relays have integrated heat sinks, SSR's should be located where the ambient temperature is relatively low, since the current switching rating is lowered as the temperature increases (see derating curves). Another SSR characteristic is a small leakage of current across the output when the relay is open. Because of this, a voltage will always exist on the load side of the device.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SSRINT660 |
| Product Name | INTELLIGENT SSR Vac Input / Vac Output |
| Solid State Relay Type | Optically |
| Application Type | General |
| Mounting | DIN; Panel |
| Turn-On Switching | Zero Switching |
| Output Device | SCR |