The SSR-RACK series consists of interface racks designed to connect OMEGA's solid state I/O modules to CIO family digital I/O PC plug-in boards, providing high-density mounting for 8, 24, or 48 channels. The SSR-RACK48 accommodates 12 quad modules, the SSR-RACK24 supports 24 single-channel modules, and the SSR-RACK08 holds 8 single-channel modules. All models include on-board TTL logic inversion buffers, operate with +5 Vdc power, and use either a 37-pin or 50-pin connector for direct interfacing. Physical dimensions are 17 × 4.5 × 1.5 inches for SSR-RACK48 and SSR-RACK24, and 9 × 4 × 1.5 inches for SSR-RACK08. The series is compatible with CIO-DIO24, CIO-DIO24H, CIO-DIO24/CTR3, CIO-DIO48, CIO-DIO96, and CIO-DIO192 boards using C37FF-2 or C50FF-2 cables.
Most digital I/O boards can not be directly interfaced to real world devices. Output voltages are usually limited to TTL levels (0/5 Vdc) with a few milliamps of drive current. Inputs are also typically limited to a maximum 5 volt level. When higher voltages or currents are needed, OMEGA's solid state I/O modules are the perfect solution. Models are available for input or output signals in AC and DC voltage versions. The SSR-RACK series is a family of backplanes that accept the solid state I/O modules and provide a direct connection to OMEGA's CIO family of digital I/O PC plug-in boards. Three models are available; the SSR-RACK48, SSR-RACK24 and SSR-RACK08 which are 48, 24 and 8 channel models respectively.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SSR-RACK |
| Product Name | Solid State I/O Module Interface Rack |
| Application Type | General |
| Mounting | Rack Mount |
| Features | TTL Compatible |
| Approvals | CE Mark |