OMEGA ENGINEERING, INC.
SS-14-4CLOSED -- PROTECTION TUBE OMEGA
OMEGA Engineering, Inc.
Protection Tube Omega
SS-14-4CLOSED
Description
PROTECTION TUBE
Description
PROTECTION TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH6662 |
|
Product Name
|
Protection Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
67.8 SCFM (115 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details