OMEGA ENGINEERING, INC.
SRT201-040LSE -- POYIMDE FILM RUBBER TAPE OMEGA
OMEGA Engineering, Inc.
Poyimde Film Rubber Tape Omega
SRT201-040LSE
Description
POYIMDE FILM RUBBER TAPE
Description
POYIMDE FILM RUBBER TAPE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH6587 |
|
Product Name
|
Poyimde Film Rubber Tape Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Maximum Air Flow
1.3 SCFM (2.21 m³/hr)
Maximum Sound Level
12.5 dbA
Nominal Voltage
12 volts
View Details
2 suppliers