OMEGA Engineering, Inc. Heat Tape, 1.045Kw, 4.3W/in2, 240V; Surface Heater Type Omega SRT102-200

Description
HEAT TAPE, 1.045KW, 4.3W/IN2, 240V; Surface Heater Type:Dual Element Heating Tape; Watt Density:4.3W/in²; Power Consumption:1.045kW; Supply Voltage:240V; Operating Temperature Min:-; Operating Temperature Max:230°C RoHS Compliant: Yes
Datasheet
Description
HEAT TAPE, 1.045KW, 4.3W/IN2, 240V; Surface Heater Type:Dual Element Heating Tape; Watt Density:4.3W/in²; Power Consumption:1.045kW; Supply Voltage:240V; Operating Temperature Min:-; Operating Temperature Max:230°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Tape, 1.045Kw, 4.3W/in2, 240V; Surface Heater Type Omega - 97Y0354 - Newark, An Avnet Company
Chicago, IL, United States
Heat Tape, 1.045Kw, 4.3W/in2, 240V; Surface Heater Type Omega
97Y0354
Heat Tape, 1.045Kw, 4.3W/in2, 240V; Surface Heater Type Omega 97Y0354
HEAT TAPE, 1.045KW, 4.3W/IN2, 240V; Surface Heater Type:Dual Element Heating Tape; Watt Density:4.3W/in²; Power Consumption:1.045kW; Supply Voltage:240V; Operating Temperature Min:-; Operating Temperature Max:230°C RoHS Compliant: Yes

HEAT TAPE, 1.045KW, 4.3W/IN2, 240V; Surface Heater Type:Dual Element Heating Tape; Watt Density:4.3W/in²; Power Consumption:1.045kW; Supply Voltage:240V; Operating Temperature Min:-; Operating Temperature Max:230°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 97Y0354
Product Name Heat Tape, 1.045Kw, 4.3W/in2, 240V; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Watt Density 45 W/in²
View Details
Glasrope® Heater - GR Series - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 900 F (482 C)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Fuel / Energy Source Electric
View Details