OMEGA ENGINEERING, INC.
SRT052-080LSE -- POYIMDE FILM RUBBER TAPE OMEGA
OMEGA Engineering, Inc.
Poyimde Film Rubber Tape Omega
SRT052-080LSE
Description
POYIMDE FILM RUBBER TAPE
Description
POYIMDE FILM RUBBER TAPE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH6545 |
|
Product Name
|
Poyimde Film Rubber Tape Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details