OMEGA Engineering, Inc. Industrial Automation SRT051-060

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SRT051-060
Industrial Automation SRT051-060
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Heating Tape, 156W, 120Vac, 1/2 X 6 ; Surface Heater Type Omega - 33AH9758 - Newark, An Avnet Company
Chicago, IL, United States
Heating Tape, 156W, 120Vac, 1/2 X 6 ; Surface Heater Type Omega
33AH9758
Heating Tape, 156W, 120Vac, 1/2 X 6 ; Surface Heater Type Omega 33AH9758
HEATING TAPE, 156W, 120VAC, 1/2" X 6 ; Surface Heater Type:Heating Tape; Watt Density:4.3W/in²; Power Consumption:156W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:232°C; Power Rating:156W RoHS Compliant: Yes

HEATING TAPE, 156W, 120VAC, 1/2" X 6 ; Surface Heater Type:Heating Tape; Watt Density:4.3W/in²; Power Consumption:156W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:232°C; Power Rating:156W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SRT051-060 33AH9758
Product Name Industrial Automation Heating Tape, 156W, 120Vac, 1/2 X 6 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EZ Heater® -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater; Water Heaters
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Electrical - Climate Control - Heaters - SCR027009 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.55 kW (1.88 MBH)
View Details