OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega SRFGA-303/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega - 32AH9951 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega
32AH9951
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega 32AH9951
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9951
Product Name Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

1.61 Watt per Centimeter Square (W/cm²) Power Density and 0.43 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032gR28 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.01 kW (0.0175 MBH)
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details