OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega SRFGA-303/5-P-72

Description
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega - 32AH9954 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega
32AH9954
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega 32AH9954
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9954
Product Name Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Screw Plug Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 350 to 1200 F (177 to 649 C)
View Details
Self-Regulating Heating Cable - KSR - Thermon, Inc
Specs
Heater Type Heating Cables
Fuel / Energy Source Electric
Sleeve (Sheath) Material Teflon®
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
View Details