OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega SRFGA-303/2

Description
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega - 32AH9947 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega
32AH9947
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega 32AH9947
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9947
Product Name Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
1.57 Watt per Centimeter Square (W/cm²) Power Density and 0.75 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020dR5.61 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0107 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF800A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 120 volts
View Details