OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega SRFGA-303/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega - 32AH9948 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega
32AH9948
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega 32AH9948
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9948
Product Name Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Metal Glasrope® Heater - FM25 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1300 F (704 C)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Duct Heaters - Standard & Finned Tubular - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details