OMEGA Engineering, Inc. Industrial Automation SRFGA-224/5

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SRFGA-224/5
Industrial Automation SRFGA-224/5
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega - 32AH9927 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega
32AH9927
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega 32AH9927
FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:240W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:240W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SRFGA-224/5 32AH9927
Product Name Industrial Automation Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Honeycomb PTC Air Heater - HR50008012-1-230 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
AC Voltage Required 220 to 240 volts
View Details
Standard 5V rectangular flexible heaters (USB powered) - TSA0160020eR5.3 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 356 F (180 C)
View Details
Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details