OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega SRFGA-218/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega - 32AH9919 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
32AH9919
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega 32AH9919
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9919
Product Name Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Fuel / Energy Source Electric
Heating Capacity 22.50 kW (76.77 MBH)
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details