OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega SRFGA-211/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega - 32AH9893 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega
32AH9893
Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega 32AH9893
FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9893
Product Name Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Cable or Coil Heater; Explosion-proof Heater (optional feature)
Fuel / Energy Source Electric
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details