OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega SRFGA-211/2-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega - 32AH9895 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega
32AH9895
Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega 32AH9895
FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 55W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:55W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9895
Product Name Flexible Heater, Silicone Rubber, 55W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
Fuel / Energy Source Electric
Maximum Operating Temperature -76 to 185 F (-60 to 85 C)
View Details
Thermatool™ - SeamScan™ - Inductotherm Group
Specs
Heater Type Induction
View Details