OMEGA Engineering, Inc. Industrial Automation SRFGA-208/5-P

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SRFGA-208/5-P
Industrial Automation SRFGA-208/5-P
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega - 32AH9867 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega
32AH9867
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega 32AH9867
FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SRFGA-208/5-P 32AH9867
Product Name Industrial Automation Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details