OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega SRFGA-207/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:140W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:140W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega - 32AH9849 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega
32AH9849
Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega 32AH9849
FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:140W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:140W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9849
Product Name Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Infrared Radiant Heaters -  - WATTCO
Specs
Heater Type Radiant Heater; Radiant Reflective Process Heater
Fuel / Energy Source Electric
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
View Details
Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 325 F (163 C)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Fuel / Energy Source Electric
View Details