OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega SRFGA-204/5-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:40W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:40W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega - 32AH9825 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega
32AH9825
Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega 32AH9825
FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:40W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:40W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9825
Product Name Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details
Advanced Horizontal Unit Heaters - AH - Thermon, Inc
Specs
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Aluminum; Steel
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
View Details
Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego - 45P5898 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details