OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega SRFGA-203/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega - 32AH9812 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega
32AH9812
Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega 32AH9812
FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9812
Product Name Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

ATTEC® Process Skid Heating Systems -  - Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SCR027009230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.55 kW (1.88 MBH)
View Details