OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega SRFGA-118/10-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:180W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:180W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega - 32AH9736 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
32AH9736
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega 32AH9736
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:180W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:180W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9736
Product Name Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder - 38AJ5228 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Thermatool™ - SeamScan™ - Inductotherm Group
Specs
Heater Type Induction
View Details