OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega SRFGA-112/10-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 120W, part number 32AH9725, is designed for applications requiring controlled heating in confined spaces. It operates at a voltage of 230VAC and has a watt density of 10W/in². The maximum operating temperature is 232°C (450°F), making it suitable for high-temperature applications. This heater is RoHS compliant, ensuring it meets environmental standards. It is constructed from silicone rubber, which provides flexibility and durability. The heater can be attached using pressure-sensitive adhesive or mechanical clamping, and it is important to ensure full contact with the surface to avoid air pockets. Proper temperature control methods should be employed to prevent exceeding the maximum temperature rating.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 120W, part number 32AH9725, is designed for applications requiring controlled heating in confined spaces. It operates at a voltage of 230VAC and has a watt density of 10W/in². The maximum operating temperature is 232°C (450°F), making it suitable for high-temperature applications. This heater is RoHS compliant, ensuring it meets environmental standards. It is constructed from silicone rubber, which provides flexibility and durability. The heater can be attached using pressure-sensitive adhesive or mechanical clamping, and it is important to ensure full contact with the surface to avoid air pockets. Proper temperature control methods should be employed to prevent exceeding the maximum temperature rating.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega - 32AH9725 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
32AH9725
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega 32AH9725
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:120W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9725
Product Name Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 30/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 30.00 kW (102 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF1300A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.08 to 1.30 kW (3.68 to 4.44 MBH)
AC Voltage Required 220 to 240 volts
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details