OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega SRFGA-110/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega - 32AH9706 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega
32AH9706
Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega 32AH9706
FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9706
Product Name Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details
Ceramic Insulated Strip Heater - CS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Process Circulation Heater -  - Gaumer Process
Specs
Heater Type Circulation Heater; Tubular Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details