OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega SRFGA-109/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega - 32AH9696 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega
32AH9696
Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega 32AH9696
FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 45W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:45W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9696
Product Name Flexible Heater, Silicone Rubber, 45W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

NOH™ (Non-Obstructing Heater) -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Electrical - Climate Control - Heaters - SHV031139 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.20 kW (0.6824 MBH)
View Details