OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega SRFGA-109/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega - 32AH9693 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega
32AH9693
Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega 32AH9693
FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 22.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9693
Product Name Flexible Heater, Silicone Rubber, 22.5W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Available in Alloy Materials
View Details
Enclosure Heater with Fan - CSF 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHV031159 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 360 F (182 C)
Heating Capacity 0.40 kW (1.36 MBH)
View Details